Murata Electronics Ceramic Capacitors GR332QD72E104KW01L

Description
0.1µF ±10% 250V Ceramic Capacitor X7T 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 250V Ceramic Capacitor X7T 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5735-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5735-1-ND
Ceramic Capacitors 490-5735-1-ND
0.1µF ±10% 250V Ceramic Capacitor X7T 1210 (3225 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5735-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5735-2-ND
Ceramic Capacitors 490-5735-2-ND
0.1µF ±10% 250V Ceramic Capacitor X7T 1210 (3225 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5735-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5735-6-ND
Ceramic Capacitors 490-5735-6-ND
0.1µF ±10% 250V Ceramic Capacitor X7T 1210 (3225 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-5735-1-ND 490-5735-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/021339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details