Murata Electronics Ceramic Capacitors GR332DD72W683KW01L

Description
0.068µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5734-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5734-6-ND
Ceramic Capacitors 490-5734-6-ND
0.068µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

0.068µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5734-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5734-1-ND
Ceramic Capacitors 490-5734-1-ND
0.068µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

0.068µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5734-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5734-2-ND
Ceramic Capacitors 490-5734-2-ND
0.068µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

0.068µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GR332DD72W683KW01L
CAP CER 0.068UF 450V X7T 1210

CAP CER 0.068UF 450V X7T 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-5734-6-ND 490-5734-1-ND GR332DD72W683KW01L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers