Murata Electronics Ceramic Capacitors - GR332DD72W104KW01L GR332DD72W104KW01L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872856-GR332DD72W104 KW01L Series: GR3 Operating Temperature Range: -55°C ~ 125°C Features: ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GR332DD72W Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5733-1, 490-5733-2, 490-5733-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872856-GR332DD72W104 KW01L Series: GR3 Operating Temperature Range: -55°C ~ 125°C Features: ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GR332DD72W Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5733-1, 490-5733-2, 490-5733-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GR332DD72W104KW01L - 872856-GR332DD72W104KW01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GR332DD72W104KW01L
872856-GR332DD72W104KW01L
Ceramic Capacitors - GR332DD72W104KW01L 872856-GR332DD72W104KW01L
Manufacturer: Murata Electronics North America Win Source Part Number: 872856-GR332DD72W104 KW01L Series: GR3 Operating Temperature Range: -55°C ~ 125°C Features: ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GR332DD72W Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5733-1, 490-5733-2, 490-5733-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872856-GR332DD72W104KW01L
Series: GR3
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GR332DD72W
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-5733-1, 490-5733-2, 490-5733-6

Buy Now Datasheet
Singapore, Singapore
0.1UF 450V Capacitor
60-GR332DD72W104KW01L
0.1UF 450V Capacitor 60-GR332DD72W104KW01L
CAP CER 0.1UF 450V X7T 1210 Product overview: GR332DD72W104KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 450V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR332DD72W104KW01 L can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 450V X7T 1210 Product overview: GR332DD72W104KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 450V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR332DD72W104KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-5733-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5733-2-ND
Ceramic Capacitors 490-5733-2-ND
0.1µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

0.1µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5733-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5733-6-ND
Ceramic Capacitors 490-5733-6-ND
0.1µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

0.1µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5733-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5733-1-ND
Ceramic Capacitors 490-5733-1-ND
0.1µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

0.1µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor 100Nf, 450V, X7T, 10%, 1210; Capacitance Murata - 45T1937 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Nf, 450V, X7T, 10%, 1210; Capacitance Murata
45T1937
Ceramic Capacitor 100Nf, 450V, X7T, 10%, 1210; Capacitance Murata 45T1937
CERAMIC CAPACITOR 100NF, 450V, X7T, 10%, 1210; Capacitance:0.1µF; Voltage(DC):450V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:GR3 Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 100NF, 450V, X7T, 10%, 1210; Capacitance:0.1µF; Voltage(DC):450V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:GR3 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GR332DD72W104KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GR332DD72W104KW01L
Ceramic Capacitors GR332DD72W104KW01L
CAP CER 0.1UF 450V X7T 1210

CAP CER 0.1UF 450V X7T 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872856-GR332DD72W104KW01L 60-GR332DD72W104KW01L 490-5733-2-ND 490-5733-6-ND 45T1937 GR332DD72W104KW01L
Product Name Ceramic Capacitors - GR332DD72W104KW01L 0.1UF 450V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 100Nf, 450V, X7T, 10%, 1210; Capacitance Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details