Murata Electronics Ceramic Capacitors GR332DD72J473KW01L

Description
0.047µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5732-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5732-6-ND
Ceramic Capacitors 490-5732-6-ND
0.047µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

0.047µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5732-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5732-2-ND
Ceramic Capacitors 490-5732-2-ND
0.047µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

0.047µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5732-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5732-1-ND
Ceramic Capacitors 490-5732-1-ND
0.047µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

0.047µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GR332DD72J473KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GR332DD72J473KW01L
Ceramic Capacitors GR332DD72J473KW01L
CAP CER 0.047UF 630V X7T 1210

CAP CER 0.047UF 630V X7T 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-5732-6-ND 490-5732-2-ND GR332DD72J473KW01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MPW250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details