Murata Electronics Ceramic Capacitors GR321BD72E223KW03L

Description
0.022µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5719-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5719-2-ND
Ceramic Capacitors 490-5719-2-ND
0.022µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.022µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5719-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5719-6-ND
Ceramic Capacitors 490-5719-6-ND
0.022µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.022µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5719-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5719-1-ND
Ceramic Capacitors 490-5719-1-ND
0.022µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.022µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GR321BD72E223KW03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GR321BD72E223KW03L
Ceramic Capacitors GR321BD72E223KW03L
CAP CER 0.022UF 250V X7T 0805

CAP CER 0.022UF 250V X7T 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GR321BD72E223KW03L
CAP CER 0.022UF 250V X7T 0805

CAP CER 0.022UF 250V X7T 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-5719-2-ND 490-5719-6-ND GR321BD72E223KW03L GR321BD72E223KW03L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104HC1102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1913137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details