Murata Electronics Ceramic Capacitors GQM22M5C2H7R5DB01K

Description
7.5pF ±0.5pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
7.5pF ±0.5pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GQM22M5C2H7R5DB01K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GQM22M5C2H7R5DB01K-ND
Ceramic Capacitors GQM22M5C2H7R5DB01K-ND
7.5pF ±0.5pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

7.5pF ±0.5pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number GQM22M5C2H7R5DB01K-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details