Murata Electronics Ceramic Capacitors GQM22M5C2H3R0CB01L

Description
3pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
3pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5501-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5501-6-ND
Ceramic Capacitors 490-5501-6-ND
3pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

3pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5501-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5501-1-ND
Ceramic Capacitors 490-5501-1-ND
3pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

3pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5501-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5501-2-ND
Ceramic Capacitors 490-5501-2-ND
3pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

3pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM22M5C2H3R0CB01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM22M5C2H3R0CB01L
Ceramic Capacitors GQM22M5C2H3R0CB01L
CAP CER 3PF 500V C0G/NP0 1111

CAP CER 3PF 500V C0G/NP0 1111

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-5501-6-ND 490-5501-1-ND GQM22M5C2H3R0CB01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 105PSB700K4H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1908848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details