CAP CER 100PF 500V NP0 1111 Product overview: GQM22M5C2H101GB01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM22M5C2H101GB01
100pF ±2% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-GQM22M5C2H101GB01L | GQM22M5C2H101GB01L-ND |
| Product Name | 100PF 500V Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1.00E-4 microF |