Murata Electronics Ceramic Capacitors GQM2195G2HR30WB12D

Description
0.3pF ±0.05pF 500V Ceramic Capacitor X8G 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.3pF ±0.05pF 500V Ceramic Capacitor X8G 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM2195G2HR30WB12DTR-ND - DigiKey
Thief River Falls, MN, United States
0.3pF ±0.05pF 500V Ceramic Capacitor X8G 0805 (2012 Metric)

0.3pF ±0.05pF 500V Ceramic Capacitor X8G 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM2195G2HR30WB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM2195G2HR30WB12D
Ceramic Capacitors GQM2195G2HR30WB12D
CERAMIC CAP MLCC HIGH-Q 125C

CERAMIC CAP MLCC HIGH-Q 125C

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-GQM2195G2HR30WB12DTR-ND GQM2195G2HR30WB12D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1912897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details