Murata Electronics 47PF 250V Capacitor GQM2195G2E470JB12D

Description
CAP CER 47PF 250V X8G 0805 Product overview: GQM2195G2E470JB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195G2E470JB12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 47PF 250V X8G 0805 Product overview: GQM2195G2E470JB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195G2E470JB12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47PF 250V Capacitor
60-GQM2195G2E470JB12D
47PF 250V Capacitor 60-GQM2195G2E470JB12D
CAP CER 47PF 250V X8G 0805 Product overview: GQM2195G2E470JB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195G2E470JB12 D can be used for catalog matching and distributor lookup.

CAP CER 47PF 250V X8G 0805 Product overview: GQM2195G2E470JB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195G2E470JB12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 959537-GQM2195G2E470JB12D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
959537-GQM2195G2E470JB12D
Capacitors - Ceramic Capacitors 959537-GQM2195G2E470JB12D
Win Source Part Number: 959537-GQM2195G2E470 JB12D Category: Capacitors>Ceramic Capacitors Series: GQM Features: High Q, Low Loss Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 47 pF Tolerance: ±5% Voltage - Rated: 250V Temperature Coefficient: X8G Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GQM2195G2E470JB1 2DTR

Win Source Part Number: 959537-GQM2195G2E470JB12D
Category: Capacitors>Ceramic Capacitors
Series: GQM
Features: High Q, Low Loss
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 47 pF
Tolerance: ±5%
Voltage - Rated: 250V
Temperature Coefficient: X8G
Thickness (Max): 0.039" (1.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-GQM2195G2E470JB12DTR

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195G2E470JB12DTR-ND - DigiKey
Thief River Falls, MN, United States
47pF ±5% 250V Ceramic Capacitor X8G 0805 (2012 Metric)

47pF ±5% 250V Ceramic Capacitor X8G 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GQM2195G2E470JB12D
CAP CER 47PF 250V X8G 0805

CAP CER 47PF 250V X8G 0805

Supplier's Site
Ceramic Capacitors - GQM2195G2E470JB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM2195G2E470JB12D
Ceramic Capacitors GQM2195G2E470JB12D
CAP CER 47PF 250VDC 0805 5%

CAP CER 47PF 250VDC 0805 5%

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GQM2195G2E470JB12D 959537-GQM2195G2E470JB12D 490-GQM2195G2E470JB12DTR-ND GQM2195G2E470JB12D GQM2195G2E470JB12D
Product Name 47PF 250V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details