CAP CER 34PF 250V X8G 0805
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-GQM2195G2E340FB12DTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 1 (+/- %) |