Murata Electronics Ceramic Capacitors GQM2195C2ER30BB12D

Description
CAP CER 0.3PF 250V NP0 0805
Request a Quote Datasheet
Description
CAP CER 0.3PF 250V NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM2195C2ER30BB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.3PF 250V NP0 0805

CAP CER 0.3PF 250V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195C2ER30BB12DTR-ND - DigiKey
Thief River Falls, MN, United States
0.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195C2ER30BB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.3PF 250V NP0 0805

CAP CER 0.3PF 250V NP0 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GQM2195C2ER30BB12DCT-ND 490-GQM2195C2ER30BB12DDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Polymer Capacitor - 227XMPL2R5MG19X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details