Murata Electronics Ceramic Capacitors GQM2195C2E8R2CB12D

Description
8.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5293-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5293-1-ND
Ceramic Capacitors 490-5293-1-ND
8.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5293-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5293-2-ND
Ceramic Capacitors 490-5293-2-ND
8.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5293-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5293-6-ND
Ceramic Capacitors 490-5293-6-ND
8.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
8.2PF 250V Capacitor
60-GQM2195C2E8R2CB12D
8.2PF 250V Capacitor 60-GQM2195C2E8R2CB12D
CAP CER 8.2PF 250V C0G/NP0 0805 Product overview: GQM2195C2E8R2CB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E8R2CB12 D can be used for catalog matching and distributor lookup.

CAP CER 8.2PF 250V C0G/NP0 0805 Product overview: GQM2195C2E8R2CB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E8R2CB12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 974251-GQM2195C2E8R2CB12D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
974251-GQM2195C2E8R2CB12D
Capacitors - Ceramic Capacitors 974251-GQM2195C2E8R2CB12D
Win Source Part Number: 974251-GQM2195C2E8R2 CB12D Category: Capacitors>Ceramic Capacitors Series: GQM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 8.2 pF Tolerance: ±0.25pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-5293-6,490-5293- 1,490-5293-2 Base Product Number: GQM2195C2E

Win Source Part Number: 974251-GQM2195C2E8R2CB12D
Category: Capacitors>Ceramic Capacitors
Series: GQM
Features: High Q, Low Loss
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 8.2 pF
Tolerance: ±0.25pF
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.039" (1.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-5293-6,490-5293-1,490-5293-2
Base Product Number: GQM2195C2E

Buy Now Datasheet
Ceramic Capacitors - GQM2195C2E8R2CB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM2195C2E8R2CB12D
Ceramic Capacitors GQM2195C2E8R2CB12D
CAP CER 8.2PF 250V C0G/NP0 0805

CAP CER 8.2PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5293-1-ND 490-5293-6-ND 60-GQM2195C2E8R2CB12D 974251-GQM2195C2E8R2CB12D GQM2195C2E8R2CB12D
Product Name Ceramic Capacitors Ceramic Capacitors 8.2PF 250V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011320 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers