Murata Electronics Ceramic Capacitors GQM2195C2E6R8CB12D

Description
6.8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5292-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5292-1-ND
Ceramic Capacitors 490-5292-1-ND
6.8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6.8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5292-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5292-6-ND
Ceramic Capacitors 490-5292-6-ND
6.8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6.8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5292-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5292-2-ND
Ceramic Capacitors 490-5292-2-ND
6.8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6.8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 6.8Pf, 250V, Mlcc, 0805; Capacitance Murata - 70AH6330 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 250V, Mlcc, 0805; Capacitance Murata
70AH6330
Cap, 6.8Pf, 250V, Mlcc, 0805; Capacitance Murata 70AH6330
CAP, 6.8PF, 250V, MLCC, 0805; Capacitance:6.8pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 6.8PF, 250V, MLCC, 0805; Capacitance:6.8pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 6.8Pf, 250V, Mlcc, 0805 Rohs Compliant Murata - 13AJ0451 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 250V, Mlcc, 0805 Rohs Compliant Murata
13AJ0451
Cap, 6.8Pf, 250V, Mlcc, 0805 Rohs Compliant Murata 13AJ0451
CAP, 6.8PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 6.8PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GQM2195C2E6R8CB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM2195C2E6R8CB12D
Ceramic Capacitors GQM2195C2E6R8CB12D
CAP CER 6.8PF 250V C0G/NP0 0805

CAP CER 6.8PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5292-1-ND 490-5292-6-ND 70AH6330 13AJ0451 GQM2195C2E6R8CB12D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 6.8Pf, 250V, Mlcc, 0805; Capacitance Murata Cap, 6.8Pf, 250V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details