Murata Electronics 62PF 250V Capacitor GQM2195C2E620JB12D

Description
CAP CER 62PF 250V NP0 0805 Product overview: GQM2195C2E620JB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 62PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E620JB12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 62PF 250V NP0 0805 Product overview: GQM2195C2E620JB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 62PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E620JB12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
62PF 250V Capacitor
60-GQM2195C2E620JB12D
62PF 250V Capacitor 60-GQM2195C2E620JB12D
CAP CER 62PF 250V NP0 0805 Product overview: GQM2195C2E620JB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 62PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E620JB12 D can be used for catalog matching and distributor lookup.

CAP CER 62PF 250V NP0 0805 Product overview: GQM2195C2E620JB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 62PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E620JB12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1134069-GQM2195C2E620JB12D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1134069-GQM2195C2E620JB12D
Capacitors - Ceramic Capacitors 1134069-GQM2195C2E620JB12D
Win Source Part Number: 1134069-GQM2195C2E62 0JB12D Category: Capacitors>Ceramic Capacitors Series: GQM Features: High Q, Low Loss Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 62 pF Tolerance: ±5% Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GQM2195C2E

Win Source Part Number: 1134069-GQM2195C2E620JB12D
Category: Capacitors>Ceramic Capacitors
Series: GQM
Features: High Q, Low Loss
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 62 pF
Tolerance: ±5%
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.95mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Base Product Number: GQM2195C2E

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195C2E620JB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 62PF 250V NP0 0805

CAP CER 62PF 250V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195C2E620JB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 62PF 250V NP0 0805

CAP CER 62PF 250V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195C2E620JB12DTR-ND - DigiKey
Thief River Falls, MN, United States
62pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

62pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM2195C2E620JB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM2195C2E620JB12D
Ceramic Capacitors GQM2195C2E620JB12D
CAP CER 62PF 250V NP0 0805

CAP CER 62PF 250V NP0 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GQM2195C2E620JB12D
CAP CER 62PF 250V NP0 0805

CAP CER 62PF 250V NP0 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GQM2195C2E620JB12D 1134069-GQM2195C2E620JB12D 490-GQM2195C2E620JB12DCT-ND 490-GQM2195C2E620JB12DDKR-ND GQM2195C2E620JB12D GQM2195C2E620JB12D
Product Name 62PF 250V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.20E-5 microF 6.20E-5 microF 6.20E-5 microF 6.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH0R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Paper Film Capacitors - 104PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers