Murata Electronics Capacitors - Ceramic Capacitors GQM2195C2E4R3BB12D

Description
Win Source Part Number: 1133878-GQM2195C2E4R 3BB12D Category: Capacitors>Ceramic Capacitors Series: GQM Features: High Q, Low Loss Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 4.3 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GQM2195C2E
Request a Quote Datasheet
Description
Win Source Part Number: 1133878-GQM2195C2E4R 3BB12D Category: Capacitors>Ceramic Capacitors Series: GQM Features: High Q, Low Loss Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 4.3 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GQM2195C2E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1133878-GQM2195C2E4R3BB12D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1133878-GQM2195C2E4R3BB12D
Capacitors - Ceramic Capacitors 1133878-GQM2195C2E4R3BB12D
Win Source Part Number: 1133878-GQM2195C2E4R 3BB12D Category: Capacitors>Ceramic Capacitors Series: GQM Features: High Q, Low Loss Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 4.3 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GQM2195C2E

Win Source Part Number: 1133878-GQM2195C2E4R3BB12D
Category: Capacitors>Ceramic Capacitors
Series: GQM
Features: High Q, Low Loss
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 4.3 pF
Tolerance: ±0.1pF
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.039" (1.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Base Product Number: GQM2195C2E

Buy Now Datasheet
Singapore, Singapore
4.3PF 250V Capacitor
60-GQM2195C2E4R3BB12D
4.3PF 250V Capacitor 60-GQM2195C2E4R3BB12D
CAP CER 4.3PF 250V NP0 0805 Product overview: GQM2195C2E4R3BB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.3PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E4R3BB12 D can be used for catalog matching and distributor lookup.

CAP CER 4.3PF 250V NP0 0805 Product overview: GQM2195C2E4R3BB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.3PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E4R3BB12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GQM2195C2E4R3BB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.3PF 250V NP0 0805

CAP CER 4.3PF 250V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195C2E4R3BB12DTR-ND - DigiKey
Thief River Falls, MN, United States
4.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195C2E4R3BB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.3PF 250V NP0 0805

CAP CER 4.3PF 250V NP0 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors GQM2195C2E4R3BB12D
CAP CER 4.3PF 250V NP0 0805

CAP CER 4.3PF 250V NP0 0805

Supplier's Site
Ceramic Capacitors - GQM2195C2E4R3BB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM2195C2E4R3BB12D
Ceramic Capacitors GQM2195C2E4R3BB12D
CAP CER 4.3PF 250V NP0 0805

CAP CER 4.3PF 250V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1133878-GQM2195C2E4R3BB12D 60-GQM2195C2E4R3BB12D 490-GQM2195C2E4R3BB12DCT-ND 490-GQM2195C2E4R3BB12DDKR-ND GQM2195C2E4R3BB12D GQM2195C2E4R3BB12D
Product Name Capacitors - Ceramic Capacitors 4.3PF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.30E-6 microF 4.30E-6 microF 4.30E-6 microF 4.30E-6 microF
WVDC 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
WVAC 250 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA850K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details