Murata Electronics Ceramic Capacitors GQM2195C2E2R2BB12D

Description
2.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5285-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5285-1-ND
Ceramic Capacitors 490-5285-1-ND
2.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5285-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5285-6-ND
Ceramic Capacitors 490-5285-6-ND
2.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5285-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5285-2-ND
Ceramic Capacitors 490-5285-2-ND
2.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 2.2Pf, 250V, Mlcc, 0805; Capacitance Murata - 97AH9607 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 250V, Mlcc, 0805; Capacitance Murata
97AH9607
Cap, 2.2Pf, 250V, Mlcc, 0805; Capacitance Murata 97AH9607
CAP, 2.2PF, 250V, MLCC, 0805; Capacitance:2.2pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 2.2PF, 250V, MLCC, 0805; Capacitance:2.2pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-5285-1-ND 490-5285-6-ND 97AH9607
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2.2Pf, 250V, Mlcc, 0805; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 106SML050MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details