Murata Electronics Ceramic Capacitors GQM2195C2E200JB12D

Description
CAP CER 20PF 250V NP0 0805
Request a Quote Datasheet
Description
CAP CER 20PF 250V NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM2195C2E200JB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 20PF 250V NP0 0805

CAP CER 20PF 250V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195C2E200JB12DTR-ND - DigiKey
Thief River Falls, MN, United States
20pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

20pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195C2E200JB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 20PF 250V NP0 0805

CAP CER 20PF 250V NP0 0805

Buy Now Datasheet
Singapore, Singapore
20PF 250V Capacitor
60-GQM2195C2E200JB12D
20PF 250V Capacitor 60-GQM2195C2E200JB12D
CAP CER 20PF 250V NP0 0805 Product overview: GQM2195C2E200JB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E200JB12 D can be used for catalog matching and distributor lookup.

CAP CER 20PF 250V NP0 0805 Product overview: GQM2195C2E200JB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E200JB12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-GQM2195C2E200JB12DDKR-ND 490-GQM2195C2E200JB12DTR-ND 60-GQM2195C2E200JB12D
Product Name Ceramic Capacitors Ceramic Capacitors 20PF 250V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details