Murata Electronics Ceramic Capacitors GQM2195C2E150JB12D

Description
15pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
15pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5296-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5296-2-ND
Ceramic Capacitors 490-5296-2-ND
15pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

15pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5296-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5296-1-ND
Ceramic Capacitors 490-5296-1-ND
15pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

15pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5296-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5296-6-ND
Ceramic Capacitors 490-5296-6-ND
15pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

15pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM2195C2E150JB12D - 872852-GQM2195C2E150JB12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GQM2195C2E150JB12D
872852-GQM2195C2E150JB12D
Ceramic Capacitors - GQM2195C2E150JB12D 872852-GQM2195C2E150JB12D
Manufacturer: Murata Electronics North America Win Source Part Number: 872852-GQM2195C2E150 JB12D Series: GQM Operating Temperature Range: -55°C ~ 125°C Features: 15 pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GQM2195C2E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5296-6, 490-5296-1, 490-5296-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 872852-GQM2195C2E150JB12D
Series: GQM
Operating Temperature Range: -55°C ~ 125°C
Features: 15 pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GQM2195C2E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-5296-6, 490-5296-1, 490-5296-2

Buy Now Datasheet
Singapore, Singapore
15PF 250V Capacitor
60-GQM2195C2E150JB12D
15PF 250V Capacitor 60-GQM2195C2E150JB12D
CAP CER 15PF 250V C0G/NP0 0805 Product overview: GQM2195C2E150JB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E150JB12 D can be used for catalog matching and distributor lookup.

CAP CER 15PF 250V C0G/NP0 0805 Product overview: GQM2195C2E150JB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E150JB12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 15PF 250V C0G/NP0 0805 - 535-GQM2195C2E150JB12D - Utmel Electronic Limited
Hong Kong, China
CAP CER 15PF 250V C0G/NP0 0805
535-GQM2195C2E150JB12D
CAP CER 15PF 250V C0G/NP0 0805 535-GQM2195C2E150JB12D
CAP CER 15PF 250V C0G/NP0 0805

CAP CER 15PF 250V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5296-2-ND 490-5296-6-ND 872852-GQM2195C2E150JB12D 60-GQM2195C2E150JB12D 535-GQM2195C2E150JB12D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GQM2195C2E150JB12D 15PF 250V Capacitor CAP CER 15PF 250V C0G/NP0 0805
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M30R224K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701233 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details