Murata Electronics 15PF 250V Capacitor GQM2195C2E150GB12D

Description
CAP CER 15PF 250V NP0 0805 Product overview: GQM2195C2E150GB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E150GB12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 15PF 250V NP0 0805 Product overview: GQM2195C2E150GB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E150GB12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15PF 250V Capacitor
60-GQM2195C2E150GB12D
15PF 250V Capacitor 60-GQM2195C2E150GB12D
CAP CER 15PF 250V NP0 0805 Product overview: GQM2195C2E150GB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E150GB12 D can be used for catalog matching and distributor lookup.

CAP CER 15PF 250V NP0 0805 Product overview: GQM2195C2E150GB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E150GB12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GQM2195C2E150GB12DTR-ND - DigiKey
Thief River Falls, MN, United States
15pF ±2% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

15pF ±2% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195C2E150GB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 15PF 250V NP0 0805

CAP CER 15PF 250V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195C2E150GB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 15PF 250V NP0 0805

CAP CER 15PF 250V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - GQM2195C2E150GB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM2195C2E150GB12D
Ceramic Capacitors GQM2195C2E150GB12D
CAP CER 15PF 250V NP0 0805

CAP CER 15PF 250V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GQM2195C2E150GB12D 490-GQM2195C2E150GB12DTR-ND 490-GQM2195C2E150GB12DDKR-ND GQM2195C2E150GB12D
Product Name 15PF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701154 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details