Murata Electronics Ceramic Capacitors GQM2195C2E101GB12D

Description
100pF ±2% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±2% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12671-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12671-2-ND
Ceramic Capacitors 490-12671-2-ND
100pF ±2% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±2% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12671-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12671-1-ND
Ceramic Capacitors 490-12671-1-ND
100pF ±2% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±2% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12671-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12671-6-ND
Ceramic Capacitors 490-12671-6-ND
100pF ±2% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±2% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM2195C2E101GB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM2195C2E101GB12D
Ceramic Capacitors GQM2195C2E101GB12D
CAP CER 100PF 250V C0G/NP0 0805

CAP CER 100PF 250V C0G/NP0 0805

Supplier's Site Datasheet
Cap, 100Pf, 250V, Mlcc, 0805; Capacitance Murata - 97AH9605 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 250V, Mlcc, 0805; Capacitance Murata
97AH9605
Cap, 100Pf, 250V, Mlcc, 0805; Capacitance Murata 97AH9605
CAP, 100PF, 250V, MLCC, 0805; Capacitance:100pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 250V, MLCC, 0805; Capacitance:100pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-12671-2-ND 490-12671-6-ND GQM2195C2E101GB12D 97AH9605
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 100Pf, 250V, Mlcc, 0805; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C471K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details