Murata Electronics Ceramic Capacitors GQM2195C2E100FB12D

Description
10pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
10pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11280-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11280-1-ND
Ceramic Capacitors 490-11280-1-ND
10pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11280-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11280-6-ND
Ceramic Capacitors 490-11280-6-ND
10pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11280-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11280-2-ND
Ceramic Capacitors 490-11280-2-ND
10pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 10Pf, 250V, Mlcc, 0805; Capacitance Murata - 70AH6325 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 250V, Mlcc, 0805; Capacitance Murata
70AH6325
Cap, 10Pf, 250V, Mlcc, 0805; Capacitance Murata 70AH6325
CAP, 10PF, 250V, MLCC, 0805; Capacitance:10pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 10PF, 250V, MLCC, 0805; Capacitance:10pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 250V, Mlcc, 0805 Rohs Compliant Murata - 13AJ0446 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 250V, Mlcc, 0805 Rohs Compliant Murata
13AJ0446
Cap, 10Pf, 250V, Mlcc, 0805 Rohs Compliant Murata 13AJ0446
CAP, 10PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-11280-1-ND 490-11280-6-ND 70AH6325 13AJ0446
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 10Pf, 250V, Mlcc, 0805; Capacitance Murata Cap, 10Pf, 250V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701103 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic Capacitors - 227AVD035MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers