Murata Electronics Ceramic Capacitors GQM1885C2A5R0CB01J

Description
5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GQM1885C2A5R0CB01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GQM1885C2A5R0CB01J-ND
Ceramic Capacitors GQM1885C2A5R0CB01J-ND
5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM1885C2A5R0CB01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1885C2A5R0CB01J
Ceramic Capacitors GQM1885C2A5R0CB01J
CAP CER 5.0PF 100V NP0 0603

CAP CER 5.0PF 100V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GQM1885C2A5R0CB01J-ND GQM1885C2A5R0CB01J
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - C11CF5R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details