Murata Power Solutions Ceramic Capacitors GQM1885C1H100JB01D

Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3570-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3570-2-ND
Ceramic Capacitors 490-3570-2-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1060998-GQM1885C1H100JB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1060998-GQM1885C1H100JB01D
Capacitors - Ceramic Capacitors 1060998-GQM1885C1H100JB01D
Win Source Part Number: 1060998-GQM1885C1H10 0JB01D Category: Capacitors>Ceramic Capacitors Series: GQM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 10 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C0603C100J5GACTU; GRM1885C1H100JA01D; C0603C100J5GACAUTO; GCM1885C1H100JA16D; C0603X100J5GACTU; CC0603JRNPO9BN100; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-3570-6,490-3570- 1,490-3570-2 Base Product Number: GQM1885C1H Product Status: Obsolete

Win Source Part Number: 1060998-GQM1885C1H100JB01D
Category: Capacitors>Ceramic Capacitors
Series: GQM
Features: High Q, Low Loss
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 10 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): C0603C100J5GACTU; GRM1885C1H100JA01D; C0603C100J5GACAUTO; GCM1885C1H100JA16D; C0603X100J5GACTU; CC0603JRNPO9BN100;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-3570-6,490-3570-1,490-3570-2
Base Product Number: GQM1885C1H
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
10PF 50V Capacitor
60-GQM1885C1H100JB01D
10PF 50V Capacitor 60-GQM1885C1H100JB01D
CAP CER 10PF 50V C0G/NP0 0603 Product overview: GQM1885C1H100JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1885C1H100JB01 D can be used for catalog matching and distributor lookup.

CAP CER 10PF 50V C0G/NP0 0603 Product overview: GQM1885C1H100JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1885C1H100JB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GQM1885C1H100JB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1885C1H100JB01D
Ceramic Capacitors GQM1885C1H100JB01D
CAP CER 10PF 50V C0G/NP0 0603

CAP CER 10PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-3570-2-ND 1060998-GQM1885C1H100JB01D 60-GQM1885C1H100JB01D GQM1885C1H100JB01D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 10PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB102K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details