Murata Electronics Ceramic Capacitors GQM1875G2ER50BB12D

Description
0.5pF ±0.1pF 250V Ceramic Capacitor X8G 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.5pF ±0.1pF 250V Ceramic Capacitor X8G 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875G2ER50BB12DTR-ND - DigiKey
Thief River Falls, MN, United States
0.5pF ±0.1pF 250V Ceramic Capacitor X8G 0603 (1608 Metric)

0.5pF ±0.1pF 250V Ceramic Capacitor X8G 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875G2ER50BB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.5PF 250V X8G 0603

CAP CER 0.5PF 250V X8G 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875G2ER50BB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.5PF 250V X8G 0603

CAP CER 0.5PF 250V X8G 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GQM1875G2ER50BB12D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GQM1875G2ER50BB12D
Capacitors - Ceramic Capacitors GQM1875G2ER50BB12D
CAP CER 0.5PF 250V X8G 0603

CAP CER 0.5PF 250V X8G 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GQM1875G2ER50BB12DTR-ND 490-GQM1875G2ER50BB12DDKR-ND GQM1875G2ER50BB12D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SMH025ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details