0.75pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 0.75PF 250V C0G/NP0 0603
CAP CER 0.75PF 250V C0G/NP0 0603
CAP CER 0.75PF 250V C0G/NP0 0603
CAP CER 0.75PF 250V C0G/NP0 0603
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GQM1875C2ER75WB12DTR-ND | 490-GQM1875C2ER75WB12DDKR-ND | GQM1875C2ER75WB12D | GQM1875C2ER75WB12D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts |