Murata Electronics 0.3PF 250V Capacitor GQM1875C2ER30BB12D

Description
CAP CER 0.3PF 250V C0G/NP0 0603 Product overview: GQM1875C2ER30BB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.3PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2ER30BB12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.3PF 250V C0G/NP0 0603 Product overview: GQM1875C2ER30BB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.3PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2ER30BB12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.3PF 250V Capacitor
60-GQM1875C2ER30BB12D
0.3PF 250V Capacitor 60-GQM1875C2ER30BB12D
CAP CER 0.3PF 250V C0G/NP0 0603 Product overview: GQM1875C2ER30BB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.3PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2ER30BB12 D can be used for catalog matching and distributor lookup.

CAP CER 0.3PF 250V C0G/NP0 0603 Product overview: GQM1875C2ER30BB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.3PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2ER30BB12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11260-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11260-6-ND
Ceramic Capacitors 490-11260-6-ND
0.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11260-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11260-2-ND
Ceramic Capacitors 490-11260-2-ND
0.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11260-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11260-1-ND
Ceramic Capacitors 490-11260-1-ND
0.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1060996-GQM1875C2ER30BB12D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1060996-GQM1875C2ER30BB12D
Capacitors - Ceramic Capacitors 1060996-GQM1875C2ER30BB12D
Win Source Part Number: 1060996-GQM1875C2ER3 0BB12D Category: Capacitors>Ceramic Capacitors Series: GQM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 0.3 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.031" (0.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CBR08C308ACGAC; CBR06C308BAGAC; CBR06C308B5GAC; GQM1885C2AR30BB01D; CL10C0R3CB8NNNC; CL10C0R3BB8NNNC; GQM2195C2ER30BB12D; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-11260-6,GQM1875C 2ER30BB12D-ND,490-11 260-1,490-11260-2 Base Product Number: GQM1875C2E

Win Source Part Number: 1060996-GQM1875C2ER30BB12D
Category: Capacitors>Ceramic Capacitors
Series: GQM
Features: High Q, Low Loss
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 0.3 pF
Tolerance: ±0.1pF
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.031" (0.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): CBR08C308ACGAC; CBR06C308BAGAC; CBR06C308B5GAC; GQM1885C2AR30BB01D; CL10C0R3CB8NNNC; CL10C0R3BB8NNNC; GQM2195C2ER30BB12D;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-11260-6,GQM1875C2ER30BB12D-ND,490-11260-1,490-11260-2
Base Product Number: GQM1875C2E

Buy Now Datasheet
Cap, 0.3Pf, 250V, Mlcc, 0603 Rohs Compliant Murata - 36AJ9380 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.3Pf, 250V, Mlcc, 0603 Rohs Compliant Murata
36AJ9380
Cap, 0.3Pf, 250V, Mlcc, 0603 Rohs Compliant Murata 36AJ9380
CAP, 0.3PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.3PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GQM1875C2ER30BB12D 490-11260-6-ND 490-11260-2-ND 1060996-GQM1875C2ER30BB12D 36AJ9380
Product Name 0.3PF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 0.3Pf, 250V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.00E-7 microF 3.00E-7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers