Murata Electronics Ceramic Capacitors GQM1875C2E620JB12D

Description
CAP CER 62PF 250V NP0 0603
Request a Quote Datasheet
Description
CAP CER 62PF 250V NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875C2E620JB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 62PF 250V NP0 0603

CAP CER 62PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E620JB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 62PF 250V NP0 0603

CAP CER 62PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E620JB12DTR-ND - DigiKey
Thief River Falls, MN, United States
62pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

62pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
62PF 250V Capacitor
60-GQM1875C2E620JB12D
62PF 250V Capacitor 60-GQM1875C2E620JB12D
CAP CER 62PF 250V NP0 0603 Product overview: GQM1875C2E620JB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 62PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E620JB12 D can be used for catalog matching and distributor lookup.

CAP CER 62PF 250V NP0 0603 Product overview: GQM1875C2E620JB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 62PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E620JB12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GQM1875C2E620JB12D
CAP CER 62PF 250V NP0 0603

CAP CER 62PF 250V NP0 0603

Supplier's Site
Cap, 62Pf, 250V, Mlcc, 0603; Capacitance Murata - 73AJ6048 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 62Pf, 250V, Mlcc, 0603; Capacitance Murata
73AJ6048
Cap, 62Pf, 250V, Mlcc, 0603; Capacitance Murata 73AJ6048
CAP, 62PF, 250V, MLCC, 0603; Capacitance:62pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 62PF, 250V, MLCC, 0603; Capacitance:62pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GQM1875C2E620JB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1875C2E620JB12D
Ceramic Capacitors GQM1875C2E620JB12D
CAP CER 62PF 250V NP0 0603

CAP CER 62PF 250V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GQM1875C2E620JB12DDKR-ND 490-GQM1875C2E620JB12DCT-ND 60-GQM1875C2E620JB12D GQM1875C2E620JB12D 73AJ6048 GQM1875C2E620JB12D
Product Name Ceramic Capacitors Ceramic Capacitors 62PF 250V Capacitor Capacitors - Ceramic Capacitors Cap, 62Pf, 250V, Mlcc, 0603; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 226SVH025MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details