Murata Electronics Ceramic Capacitors GQM1875C2E510JB12D

Description
51pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
51pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GQM1875C2E510JB12D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GQM1875C2E510JB12D-ND
Ceramic Capacitors GQM1875C2E510JB12D-ND
51pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

51pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 51Pf, 250V, Mlcc, 0603; Capacitance Murata - 73AJ6046 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 51Pf, 250V, Mlcc, 0603; Capacitance Murata
73AJ6046
Cap, 51Pf, 250V, Mlcc, 0603; Capacitance Murata 73AJ6046
CAP, 51PF, 250V, MLCC, 0603; Capacitance:51pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 51PF, 250V, MLCC, 0603; Capacitance:51pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors GQM1875C2E510JB12D
CAP CER 51PF 250V NP0 0603

CAP CER 51PF 250V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number GQM1875C2E510JB12D-ND 73AJ6046 GQM1875C2E510JB12D
Product Name Ceramic Capacitors Cap, 51Pf, 250V, Mlcc, 0603; Capacitance Murata Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details