Murata Electronics Ceramic Capacitors GQM1875C2E470GB12D

Description
CAP CER 47PF 250V NP0 0603
Request a Quote Datasheet
Description
CAP CER 47PF 250V NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875C2E470GB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47PF 250V NP0 0603

CAP CER 47PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E470GB12DTR-ND - DigiKey
Thief River Falls, MN, United States
47pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E470GB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47PF 250V NP0 0603

CAP CER 47PF 250V NP0 0603

Buy Now Datasheet
Cap, 47Pf, 250V, Mlcc, 0603; Capacitance Murata - 73AJ6044 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 250V, Mlcc, 0603; Capacitance Murata
73AJ6044
Cap, 47Pf, 250V, Mlcc, 0603; Capacitance Murata 73AJ6044
CAP, 47PF, 250V, MLCC, 0603; Capacitance:47pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 47PF, 250V, MLCC, 0603; Capacitance:47pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GQM1875C2E470GB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1875C2E470GB12D
Ceramic Capacitors GQM1875C2E470GB12D
CAP CER 47PF 250V NP0 0603

CAP CER 47PF 250V NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GQM1875C2E470GB12D
CAP CER 47PF 250V NP0 0603

CAP CER 47PF 250V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GQM1875C2E470GB12DDKR-ND 490-GQM1875C2E470GB12DTR-ND 73AJ6044 GQM1875C2E470GB12D GQM1875C2E470GB12D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 47Pf, 250V, Mlcc, 0603; Capacitance Murata Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335NPS050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details