Murata Electronics Ceramic Capacitors GQM1875C2E430JB12D

Description
CAP CER 43PF 250V NP0 0603
Request a Quote Datasheet
Description
CAP CER 43PF 250V NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875C2E430JB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 43PF 250V NP0 0603

CAP CER 43PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E430JB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 43PF 250V NP0 0603

CAP CER 43PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E430JB12DTR-ND - DigiKey
Thief River Falls, MN, United States
43pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

43pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GQM1875C2E430JB12D
CAP CER 43PF 250V NP0 0603

CAP CER 43PF 250V NP0 0603

Supplier's Site
Cap, 43Pf, 250V, Mlcc, 0603; Capacitance Murata - 73AJ6043 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 43Pf, 250V, Mlcc, 0603; Capacitance Murata
73AJ6043
Cap, 43Pf, 250V, Mlcc, 0603; Capacitance Murata 73AJ6043
CAP, 43PF, 250V, MLCC, 0603; Capacitance:43pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 43PF, 250V, MLCC, 0603; Capacitance:43pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GQM1875C2E430JB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1875C2E430JB12D
Ceramic Capacitors GQM1875C2E430JB12D
CAP CER 43PF 250V NP0 0603

CAP CER 43PF 250V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GQM1875C2E430JB12DDKR-ND 490-GQM1875C2E430JB12DCT-ND GQM1875C2E430JB12D 73AJ6043 GQM1875C2E430JB12D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 43Pf, 250V, Mlcc, 0603; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - M39014/021326 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details