Murata Electronics Ceramic Capacitors GQM1875C2E430GB12D

Description
CAP CER 43PF 250V NP0 0603
Request a Quote Datasheet
Description
CAP CER 43PF 250V NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875C2E430GB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 43PF 250V NP0 0603

CAP CER 43PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E430GB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 43PF 250V NP0 0603

CAP CER 43PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E430GB12DTR-ND - DigiKey
Thief River Falls, MN, United States
43pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

43pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
43PF 250V Capacitor
60-GQM1875C2E430GB12D
43PF 250V Capacitor 60-GQM1875C2E430GB12D
CAP CER 43PF 250V NP0 0603 Product overview: GQM1875C2E430GB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 43PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E430GB12 D can be used for catalog matching and distributor lookup.

CAP CER 43PF 250V NP0 0603 Product overview: GQM1875C2E430GB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 43PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E430GB12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GQM1875C2E430GB12D
CAP CER 43PF 250V NP0 0603

CAP CER 43PF 250V NP0 0603

Supplier's Site
Ceramic Capacitors - GQM1875C2E430GB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1875C2E430GB12D
Ceramic Capacitors GQM1875C2E430GB12D
CAP CER 43PF 250V NP0 0603

CAP CER 43PF 250V NP0 0603

Supplier's Site Datasheet
Cap, 43Pf, 250V, Mlcc, 0603; Capacitance Murata - 73AJ6042 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 43Pf, 250V, Mlcc, 0603; Capacitance Murata
73AJ6042
Cap, 43Pf, 250V, Mlcc, 0603; Capacitance Murata 73AJ6042
CAP, 43PF, 250V, MLCC, 0603; Capacitance:43pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 43PF, 250V, MLCC, 0603; Capacitance:43pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GQM1875C2E430GB12DDKR-ND 490-GQM1875C2E430GB12DCT-ND 60-GQM1875C2E430GB12D GQM1875C2E430GB12D GQM1875C2E430GB12D 73AJ6042
Product Name Ceramic Capacitors Ceramic Capacitors 43PF 250V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 43Pf, 250V, Mlcc, 0603; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Film Capacitors - 1725606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 337AVD6R3MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers