Murata Electronics Ceramic Capacitors GQM1875C2E3R6BB12D

Description
3.6pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.6pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8127-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8127-1-ND
Ceramic Capacitors 490-8127-1-ND
3.6pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.6pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8127-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8127-6-ND
Ceramic Capacitors 490-8127-6-ND
3.6pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.6pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8127-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8127-2-ND
Ceramic Capacitors 490-8127-2-ND
3.6pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.6pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 3.6Pf, 250V, Mlcc, 0603; Capacitance Murata - 70AH6323 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.6Pf, 250V, Mlcc, 0603; Capacitance Murata
70AH6323
Cap, 3.6Pf, 250V, Mlcc, 0603; Capacitance Murata 70AH6323
CAP, 3.6PF, 250V, MLCC, 0603; Capacitance:3.6pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 3.6PF, 250V, MLCC, 0603; Capacitance:3.6pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3.6Pf, 250V, Mlcc, 0603 Rohs Compliant Murata - 13AJ0443 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.6Pf, 250V, Mlcc, 0603 Rohs Compliant Murata
13AJ0443
Cap, 3.6Pf, 250V, Mlcc, 0603 Rohs Compliant Murata 13AJ0443
CAP, 3.6PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 3.6PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-8127-1-ND 490-8127-6-ND 70AH6323 13AJ0443
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 3.6Pf, 250V, Mlcc, 0603; Capacitance Murata Cap, 3.6Pf, 250V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 106AVD050MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers