Murata Electronics Ceramic Capacitors GQM1875C2E390JB12D

Description
CAP CER 39PF 250V NP0 0603
Request a Quote Datasheet
Description
CAP CER 39PF 250V NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875C2E390JB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 39PF 250V NP0 0603

CAP CER 39PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E390JB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 39PF 250V NP0 0603

CAP CER 39PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E390JB12DTR-ND - DigiKey
Thief River Falls, MN, United States
39pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

39pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM1875C2E390JB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1875C2E390JB12D
Ceramic Capacitors GQM1875C2E390JB12D
CAP CER 39PF 250V NP0 0603

CAP CER 39PF 250V NP0 0603

Supplier's Site Datasheet
Cap, 39Pf, 250V, Mlcc, 0603; Capacitance Murata - 73AJ6041 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Pf, 250V, Mlcc, 0603; Capacitance Murata
73AJ6041
Cap, 39Pf, 250V, Mlcc, 0603; Capacitance Murata 73AJ6041
CAP, 39PF, 250V, MLCC, 0603; Capacitance:39pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 39PF, 250V, MLCC, 0603; Capacitance:39pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors GQM1875C2E390JB12D
CAP CER 39PF 250V NP0 0603

CAP CER 39PF 250V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GQM1875C2E390JB12DCT-ND 490-GQM1875C2E390JB12DDKR-ND GQM1875C2E390JB12D 73AJ6041 GQM1875C2E390JB12D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 39Pf, 250V, Mlcc, 0603; Capacitance Murata Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701063 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details