Murata Electronics Ceramic Capacitors GQM1875C2E330JB12D

Description
33pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
33pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5901-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5901-2-ND
Ceramic Capacitors 490-5901-2-ND
33pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

33pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5901-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5901-1-ND
Ceramic Capacitors 490-5901-1-ND
33pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

33pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5901-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5901-6-ND
Ceramic Capacitors 490-5901-6-ND
33pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

33pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 33Pf, 250V, Mlcc, 0603; Capacitance Murata - 70AH6324 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 250V, Mlcc, 0603; Capacitance Murata
70AH6324
Cap, 33Pf, 250V, Mlcc, 0603; Capacitance Murata 70AH6324
CAP, 33PF, 250V, MLCC, 0603; Capacitance:33pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 33PF, 250V, MLCC, 0603; Capacitance:33pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Pf, 250V, Mlcc, 0603 Rohs Compliant Murata - 13AJ0444 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 250V, Mlcc, 0603 Rohs Compliant Murata
13AJ0444
Cap, 33Pf, 250V, Mlcc, 0603 Rohs Compliant Murata 13AJ0444
CAP, 33PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 33PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GQM1875C2E330JB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1875C2E330JB12D
Ceramic Capacitors GQM1875C2E330JB12D
CAP CER 33PF 250V C0G/NP0 0603

CAP CER 33PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5901-2-ND 490-5901-6-ND 70AH6324 13AJ0444 GQM1875C2E330JB12D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 33Pf, 250V, Mlcc, 0603; Capacitance Murata Cap, 33Pf, 250V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH110J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details