Murata Electronics Ceramic Capacitors GQM1875C2E2R0CB12D

Description
2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875C2E2R0CB12DTR-ND - DigiKey
Thief River Falls, MN, United States
2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E2R0CB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2PF 250V NP0 0603

CAP CER 2PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E2R0CB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2PF 250V NP0 0603

CAP CER 2PF 250V NP0 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors GQM1875C2E2R0CB12D
CAP CER 2PF 250V NP0 0603

CAP CER 2PF 250V NP0 0603

Supplier's Site
Ceramic Capacitors - GQM1875C2E2R0CB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1875C2E2R0CB12D
Ceramic Capacitors GQM1875C2E2R0CB12D
CAP CER 2PF 250V NP0 0603

CAP CER 2PF 250V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GQM1875C2E2R0CB12DTR-ND 490-GQM1875C2E2R0CB12DDKR-ND GQM1875C2E2R0CB12D GQM1875C2E2R0CB12D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF100K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1711175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details