Murata Electronics 27PF 250V Capacitor GQM1875C2E270JB12D

Description
CAP CER 27PF 250V C0G/NP0 0603 Product overview: GQM1875C2E270JB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E270JB12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 27PF 250V C0G/NP0 0603 Product overview: GQM1875C2E270JB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E270JB12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
27PF 250V Capacitor
60-GQM1875C2E270JB12D
27PF 250V Capacitor 60-GQM1875C2E270JB12D
CAP CER 27PF 250V C0G/NP0 0603 Product overview: GQM1875C2E270JB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E270JB12 D can be used for catalog matching and distributor lookup.

CAP CER 27PF 250V C0G/NP0 0603 Product overview: GQM1875C2E270JB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E270JB12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1382171-GQM1875C2E270JB12D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1382171-GQM1875C2E270JB12D
Capacitors - Ceramic Capacitors 1382171-GQM1875C2E270JB12D
Win Source Part Number: 1382171-GQM1875C2E27 0JB12D Category: Capacitors>Ceramic Capacitors Series: GQM Features: High Q, Low Loss Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: RF, Microwave, High Frequency Standard Package: 4,000 pcs Capacitance: 27 pF Tolerance: ±5% Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.031" (0.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics North America Base Product Number: GQM1875C2E Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382171-GQM1875C2E270JB12D
Category: Capacitors>Ceramic Capacitors
Series: GQM
Features: High Q, Low Loss
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: RF, Microwave, High Frequency
Standard Package: 4,000 pcs
Capacitance: 27 pF
Tolerance: ±5%
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.031" (0.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics North America
Base Product Number: GQM1875C2E
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Ceramic Capacitors - 490-5903-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5903-1-ND
Ceramic Capacitors 490-5903-1-ND
27pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5903-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5903-6-ND
Ceramic Capacitors 490-5903-6-ND
27pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5903-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5903-2-ND
Ceramic Capacitors 490-5903-2-ND
27pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GQM1875C2E270JB12D 1382171-GQM1875C2E270JB12D 490-5903-1-ND 490-5903-6-ND
Product Name 27PF 250V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-5 microF 2.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C562U100CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details