Murata Electronics Ceramic Capacitors GQM1875C2E1R3BB12D

Description
CAP CER 1.3PF 250V NP0 0603
Request a Quote Datasheet
Description
CAP CER 1.3PF 250V NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875C2E1R3BB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.3PF 250V NP0 0603

CAP CER 1.3PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E1R3BB12DTR-ND - DigiKey
Thief River Falls, MN, United States
1.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E1R3BB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.3PF 250V NP0 0603

CAP CER 1.3PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - GQM1875C2E1R3BB12D - 872849-GQM1875C2E1R3BB12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GQM1875C2E1R3BB12D
872849-GQM1875C2E1R3BB12D
Ceramic Capacitors - GQM1875C2E1R3BB12D 872849-GQM1875C2E1R3BB12D
Manufacturer: Murata Electronics North America Win Source Part Number: 872849-GQM1875C2E1R3 BB12D Series: GQM Operating Temperature Range: -55°C ~ 125°C Features: 1.3 pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GQM1875C2E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 872849-GQM1875C2E1R3BB12D
Series: GQM
Operating Temperature Range: -55°C ~ 125°C
Features: 1.3 pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GQM1875C2E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
1.3PF 250V Capacitor
60-GQM1875C2E1R3BB12D
1.3PF 250V Capacitor 60-GQM1875C2E1R3BB12D
CAP CER 1.3PF 250V NP0 0603 Product overview: GQM1875C2E1R3BB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.3PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E1R3BB12 D can be used for catalog matching and distributor lookup.

CAP CER 1.3PF 250V NP0 0603 Product overview: GQM1875C2E1R3BB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.3PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E1R3BB12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GQM1875C2E1R3BB12D
CAP CER 1.3PF 250V NP0 0603

CAP CER 1.3PF 250V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GQM1875C2E1R3BB12DDKR-ND 490-GQM1875C2E1R3BB12DTR-ND 872849-GQM1875C2E1R3BB12D 60-GQM1875C2E1R3BB12D GQM1875C2E1R3BB12D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GQM1875C2E1R3BB12D 1.3PF 250V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH100MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 116307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details