Murata Electronics Ceramic Capacitors GQM1875C2E130JB12D

Description
13pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
13pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875C2E130JB12DTR-ND - DigiKey
Thief River Falls, MN, United States
13pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

13pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E130JB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 13PF 250V NP0 0603

CAP CER 13PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E130JB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 13PF 250V NP0 0603

CAP CER 13PF 250V NP0 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors GQM1875C2E130JB12D
CAP CER 13PF 250V NP0 0603

CAP CER 13PF 250V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GQM1875C2E130JB12DTR-ND 490-GQM1875C2E130JB12DDKR-ND GQM1875C2E130JB12D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C222J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701111 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details