Murata Electronics Ceramic Capacitors GQM1875C2E120FB12D

Description
12pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
12pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875C2E120FB12DTR-ND - DigiKey
Thief River Falls, MN, United States
12pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E120FB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 12PF 250V NP0 0603

CAP CER 12PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E120FB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 12PF 250V NP0 0603

CAP CER 12PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - GQM1875C2E120FB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1875C2E120FB12D
Ceramic Capacitors GQM1875C2E120FB12D
CAP CER 12PF 250V NP0 0603

CAP CER 12PF 250V NP0 0603

Supplier's Site Datasheet
Cap, 12Pf, 250V, Mlcc, 0603; Capacitance Murata - 42AK4546 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 250V, Mlcc, 0603; Capacitance Murata
42AK4546
Cap, 12Pf, 250V, Mlcc, 0603; Capacitance Murata 42AK4546
CAP, 12PF, 250V, MLCC, 0603; Capacitance:12pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 12PF, 250V, MLCC, 0603; Capacitance:12pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors GQM1875C2E120FB12D
CAP CER 12PF 250V NP0 0603

CAP CER 12PF 250V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GQM1875C2E120FB12DTR-ND 490-GQM1875C2E120FB12DDKR-ND GQM1875C2E120FB12D 42AK4546 GQM1875C2E120FB12D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 12Pf, 250V, Mlcc, 0603; Capacitance Murata Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Capacitors - 1711169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details