CAP CER 8.5PF 200V X8G 0402
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-GQM1555G2D8R5CB01JTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition |
| WVDC | 200 volts |