Murata Electronics Ceramic Capacitors GQM1555C2DR20BB01D

Description
CAP CER 0.2PF 200V NP0 0402
Request a Quote Datasheet
Description
CAP CER 0.2PF 200V NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1555C2DR20BB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.2PF 200V NP0 0402

CAP CER 0.2PF 200V NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1555C2DR20BB01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.2pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.2pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1555C2DR20BB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.2PF 200V NP0 0402

CAP CER 0.2PF 200V NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors GQM1555C2DR20BB01D
CAP CER 0.2PF 200V NP0 0402

CAP CER 0.2PF 200V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GQM1555C2DR20BB01DCT-ND 490-GQM1555C2DR20BB01DDKR-ND GQM1555C2DR20BB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 226SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details