Murata Electronics Ceramic Capacitors GQM1555C2D7R9WB01D

Description
7.9pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
7.9pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GQM1555C2D7R9WB01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GQM1555C2D7R9WB01D-ND
Ceramic Capacitors GQM1555C2D7R9WB01D-ND
7.9pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7.9pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GQM1555C2D7R9WB01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GQM1555C2D7R9WB01D
Capacitors - Ceramic Capacitors GQM1555C2D7R9WB01D
CAP CER 7.9PF 200V NP0 0402

CAP CER 7.9PF 200V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GQM1555C2D7R9WB01D-ND GQM1555C2D7R9WB01D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX101M315H012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701262 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details