Murata Electronics Ceramic Capacitors - GQM1555C2D5R6CB01D GQM1555C2D5R6CB01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919668-GQM1555C2D5R6 CB01D Series: GQM Operating Temperature Range: -55°C ~ 125°C Features: 5.6 pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GQM1555C2D Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919668-GQM1555C2D5R6 CB01D Series: GQM Operating Temperature Range: -55°C ~ 125°C Features: 5.6 pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GQM1555C2D Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GQM1555C2D5R6CB01D - 919668-GQM1555C2D5R6CB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GQM1555C2D5R6CB01D
919668-GQM1555C2D5R6CB01D
Ceramic Capacitors - GQM1555C2D5R6CB01D 919668-GQM1555C2D5R6CB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919668-GQM1555C2D5R6 CB01D Series: GQM Operating Temperature Range: -55°C ~ 125°C Features: 5.6 pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GQM1555C2D Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 919668-GQM1555C2D5R6CB01D
Series: GQM
Operating Temperature Range: -55°C ~ 125°C
Features: 5.6 pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GQM1555C2D
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
5.6PF 200V Capacitor
60-GQM1555C2D5R6CB01D
5.6PF 200V Capacitor 60-GQM1555C2D5R6CB01D
CAP CER 5.6PF 200V NP0 0402 Product overview: GQM1555C2D5R6CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1555C2D5R6CB01 D can be used for catalog matching and distributor lookup.

CAP CER 5.6PF 200V NP0 0402 Product overview: GQM1555C2D5R6CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1555C2D5R6CB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GQM1555C2D5R6CB01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GQM1555C2D5R6CB01D-ND
Ceramic Capacitors GQM1555C2D5R6CB01D-ND
5.6pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.6pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GQM1555C2D5R6CB01D
CAP CER 5.6PF 200V NP0 0402

CAP CER 5.6PF 200V NP0 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 919668-GQM1555C2D5R6CB01D 60-GQM1555C2D5R6CB01D GQM1555C2D5R6CB01D-ND GQM1555C2D5R6CB01D
Product Name Ceramic Capacitors - GQM1555C2D5R6CB01D 5.6PF 200V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; 0402 (1005 Metric)
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701296 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - P10R103K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details