Murata Electronics Ceramic Capacitors GQM1555C2D150JB01D

Description
CAP CER 15PF 200V NP0 0402
Request a Quote Datasheet
Description
CAP CER 15PF 200V NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1555C2D150JB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 15PF 200V NP0 0402

CAP CER 15PF 200V NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1555C2D150JB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 15PF 200V NP0 0402

CAP CER 15PF 200V NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1555C2D150JB01DTR-ND - DigiKey
Thief River Falls, MN, United States
15pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

15pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM1555C2D150JB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1555C2D150JB01D
Ceramic Capacitors GQM1555C2D150JB01D
CAP CER 15PF 200V NP0 0402

CAP CER 15PF 200V NP0 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GQM1555C2D150JB01D
CAP CER 15PF 200V NP0 0402

CAP CER 15PF 200V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GQM1555C2D150JB01DCT-ND 490-GQM1555C2D150JB01DDKR-ND GQM1555C2D150JB01D GQM1555C2D150JB01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913020P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details