Murata Electronics Ceramic Capacitors GQM1555C2D130GB01D

Description
13pF ±2% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
13pF ±2% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GQM1555C2D130GB01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GQM1555C2D130GB01D-ND
Ceramic Capacitors GQM1555C2D130GB01D-ND
13pF ±2% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

13pF ±2% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM1555C2D130GB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1555C2D130GB01D
Ceramic Capacitors GQM1555C2D130GB01D
CAP CER 13PF 200V NP0 0402

CAP CER 13PF 200V NP0 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GQM1555C2D130GB01D
CAP CER 13PF 200V NP0 0402

CAP CER 13PF 200V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number GQM1555C2D130GB01D-ND GQM1555C2D130GB01D GQM1555C2D130GB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701200 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details