Murata Electronics Capacitors - Ceramic Capacitors GQM1555C2A470GB01D

Description
Win Source Part Number: 1013935-GQM1555C2A47 0GB01D Category: Capacitors>Ceramic Capacitors Series: GQM Features: High Q, Low Loss Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Capacitance: 47 pF Tolerance: ±2% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GQM1555C2A
Request a Quote Datasheet
Description
Win Source Part Number: 1013935-GQM1555C2A47 0GB01D Category: Capacitors>Ceramic Capacitors Series: GQM Features: High Q, Low Loss Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Capacitance: 47 pF Tolerance: ±2% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GQM1555C2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1013935-GQM1555C2A470GB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1013935-GQM1555C2A470GB01D
Capacitors - Ceramic Capacitors 1013935-GQM1555C2A470GB01D
Win Source Part Number: 1013935-GQM1555C2A47 0GB01D Category: Capacitors>Ceramic Capacitors Series: GQM Features: High Q, Low Loss Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Capacitance: 47 pF Tolerance: ±2% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GQM1555C2A

Win Source Part Number: 1013935-GQM1555C2A470GB01D
Category: Capacitors>Ceramic Capacitors
Series: GQM
Features: High Q, Low Loss
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency
Standard Package: 10,000
Capacitance: 47 pF
Tolerance: ±2%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Base Product Number: GQM1555C2A

Buy Now Datasheet
Singapore, Singapore
47PF 100V Capacitor
60-GQM1555C2A470GB01D
47PF 100V Capacitor 60-GQM1555C2A470GB01D
CAP CER 47PF 100V NP0 0402 Product overview: GQM1555C2A470GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1555C2A470GB01 D can be used for catalog matching and distributor lookup.

CAP CER 47PF 100V NP0 0402 Product overview: GQM1555C2A470GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1555C2A470GB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GQM1555C2A470GB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1555C2A470GB01D
Ceramic Capacitors GQM1555C2A470GB01D
CAP CER 47PF 100V NP0 0402

CAP CER 47PF 100V NP0 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GQM1555C2A470GB01D
CAP CER 47PF 100V NP0 0402

CAP CER 47PF 100V NP0 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1013935-GQM1555C2A470GB01D 60-GQM1555C2A470GB01D GQM1555C2A470GB01D GQM1555C2A470GB01D
Product Name Capacitors - Ceramic Capacitors 47PF 100V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908539P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details