Murata Electronics Capacitor Networks, Arrays GNM314R71E104MA11D

Description
0.1µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 490-6085-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
490-6085-2-ND
Capacitor Networks, Arrays 490-6085-2-ND
0.1µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

0.1µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - GNM314R71E104MA11D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
GNM314R71E104MA11D
Capacitors - Capacitor Networks, Arrays GNM314R71E104MA11D
CAP ARRAY 0.1UF 25V X7R 1206

CAP ARRAY 0.1UF 25V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 490-6085-2-ND GNM314R71E104MA11D
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Film Capacitors - 1725694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details