Murata Electronics 0.1UF 16V Capacitor GNM214R71C104MAA1D

Description
CAP ARRAY 0.1UF 16V X7R 0805 Product overview: GNM214R71C104MAA1D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-GNM214R71C104MAA1 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ARRAY 0.1UF 16V X7R 0805 Product overview: GNM214R71C104MAA1D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-GNM214R71C104MAA1 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 16V Capacitor
57-GNM214R71C104MAA1D
0.1UF 16V Capacitor 57-GNM214R71C104MAA1D
CAP ARRAY 0.1UF 16V X7R 0805 Product overview: GNM214R71C104MAA1D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-GNM214R71C104MAA1 D can be used for catalog matching and distributor lookup.

CAP ARRAY 0.1UF 16V X7R 0805 Product overview: GNM214R71C104MAA1D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-GNM214R71C104MAA1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - GNM214R71C104MAA1D - 1041029-GNM214R71C104MAA1D - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - GNM214R71C104MAA1D
1041029-GNM214R71C104MAA1D
Capacitor Networks, Arrays - GNM214R71C104MAA1D 1041029-GNM214R71C104MAA1D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041029-GNM214R71C10 4MAA1D Packaging: Cut Reel Voltage Rating: 16V Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Capacitance: 0.1μF Tolerance: ±20% Temperature Coefficient: X7R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Categories: Capacitors Status: Obsolete(EOL) Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041029-GNM214R71C104MAA1D
Packaging: Cut Reel
Voltage Rating: 16V
Height - Seated (Max): 0.022" (0.55mm)
Mounting: SMD (SMT)
Capacitance: 0.1μF
Tolerance: ±20%
Temperature Coefficient: X7R
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4
Categories: Capacitors
Status: Obsolete(EOL)
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now Datasheet
Capacitor Networks, Arrays - GNM214R71C104MAA1D - ODG (Origin Data Global)
Shenzhen, China
Capacitor Networks, Arrays
GNM214R71C104MAA1D
Capacitor Networks, Arrays GNM214R71C104MAA1D
CAP ARRAY 0.1UF 16V X7R 0805

CAP ARRAY 0.1UF 16V X7R 0805

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - GNM214R71C104MAA1D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
GNM214R71C104MAA1D
Capacitors - Capacitor Networks, Arrays GNM214R71C104MAA1D
CAP ARRAY 0.1UF 16V X7R 0805

CAP ARRAY 0.1UF 16V X7R 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 57-GNM214R71C104MAA1D 1041029-GNM214R71C104MAA1D GNM214R71C104MAA1D GNM214R71C104MAA1D
Product Name 0.1UF 16V Capacitor Capacitor Networks, Arrays - GNM214R71C104MAA1D Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
WVDC 16 volts 16 volts 16 volts 16 volts
WVAC 16 volts 16 volts 16 volts
Packing Method Cut Tape (CT) Tape Reel; Cut Reel Tape Reel; Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX221K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers