Murata Electronics 1UF 10V Capacitor GNM214R61A105ME17D

Description
CAP ARRAY 1UF 10V X5R 0805 Product overview: GNM214R61A105ME17D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-GNM214R61A105ME17 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ARRAY 1UF 10V X5R 0805 Product overview: GNM214R61A105ME17D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-GNM214R61A105ME17 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 10V Capacitor
57-GNM214R61A105ME17D
1UF 10V Capacitor 57-GNM214R61A105ME17D
CAP ARRAY 1UF 10V X5R 0805 Product overview: GNM214R61A105ME17D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-GNM214R61A105ME17 D can be used for catalog matching and distributor lookup.

CAP ARRAY 1UF 10V X5R 0805 Product overview: GNM214R61A105ME17D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-GNM214R61A105ME17D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - 968000-GNM214R61A105ME17D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
968000-GNM214R61A105ME17D
Capacitors - Capacitor Networks, Arrays 968000-GNM214R61A105ME17D
Win Source Part Number: 968000-GNM214R61A105 ME17D Category: Capacitors>Capacitor Networks, Arrays Series: GNM Package: Cut Tape (CT), Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 1µF Tolerance: ±20% Voltage - Rated: 10 V Temperature Coefficient: X5R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GNM214R61A105ME17D-N D,490-8115-1,490-811 5-2,490-8115-6 Base Product Number: GNM214R61A Product Status: Obsolete

Win Source Part Number: 968000-GNM214R61A105ME17D
Category: Capacitors>Capacitor Networks, Arrays
Series: GNM
Package: Cut Tape (CT),
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 1µF
Tolerance: ±20%
Voltage - Rated: 10 V
Temperature Coefficient: X5R
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805 (2012 Metric)
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: GNM214R61A105ME17D-ND,490-8115-1,490-8115-2,490-8115-6
Base Product Number: GNM214R61A
Product Status: Obsolete

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - GNM214R61A105ME17D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
GNM214R61A105ME17D
Capacitors - Capacitor Networks, Arrays GNM214R61A105ME17D
CAP ARRAY 1UF 10V X5R 0805

CAP ARRAY 1UF 10V X5R 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 57-GNM214R61A105ME17D 968000-GNM214R61A105ME17D GNM214R61A105ME17D
Product Name 1UF 10V Capacitor Capacitors - Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Leaded Capacitor
Capacitance Range 1 microF 1 microF 1 microF
WVDC 10 volts 10 volts 10 volts
WVAC 10 volts 10 volts
Packing Method Cut Tape (CT) Tape Reel; Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details